Silicon Labs 32-bit 48MHz BGA Embedded Microcontroller MCU EFM32LG295F256G-E-BGA120

Description
RISC Microcontroller, 32-Bit, FLASH, 48MHz, CMOS, PBGA120, BGA-120 Product overview: EFM32LG295F256G-E-BG A120 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32LG295F256G- E-BGA120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, 48MHz, CMOS, PBGA120, BGA-120 Product overview: EFM32LG295F256G-E-BG A120 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32LG295F256G- E-BGA120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 48MHz BGA Embedded Microcontroller MCU - 685-EFM32LG295F256G-E-BGA120 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 48MHz BGA Embedded Microcontroller MCU
685-EFM32LG295F256G-E-BGA120
32-bit 48MHz BGA Embedded Microcontroller MCU 685-EFM32LG295F256G-E-BGA120
RISC Microcontroller, 32-Bit, FLASH, 48MHz, CMOS, PBGA120, BGA-120 Product overview: EFM32LG295F256G-E-BG A120 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32LG295F256G- E-BGA120 can be used for catalog matching and distributor lookup.

RISC Microcontroller, 32-Bit, FLASH, 48MHz, CMOS, PBGA120, BGA-120 Product overview: EFM32LG295F256G-E-BGA120 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32LG295F256G-E-BGA120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - EFM32LG295F256G-E-BGA120-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 120-BGA (7x7)

ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 120-BGA (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - EFM32LG295F256G-E-BGA120 - 917934-EFM32LG295F256G-E-BGA120 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EFM32LG295F256G-E-BGA120
917934-EFM32LG295F256G-E-BGA120
Embedded - Embedded - Microcontrollers - EFM32LG295F256G-E-BGA120 917934-EFM32LG295F256G-E-BGA120
Manufacturer: Silicon Labs Win Source Part Number: 917934-EFM32LG295F25 6G-E-BGA120 Series: Leopard Gecko Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 120-BGA (7x7) Core Processor: ARM® Cortex®-M3 Speed: 48MHz Package: Tray Package: 120-VFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 93 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.98V ~ 3.8V Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 120-BGA (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001

Manufacturer: Silicon Labs
Win Source Part Number: 917934-EFM32LG295F256G-E-BGA120
Series: Leopard Gecko
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 120-BGA (7x7)
Core Processor: ARM® Cortex®-M3
Speed: 48MHz
Package: Tray
Package: 120-VFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 93
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.98V ~ 3.8V
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 120-BGA (7x7)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32LG295F256G-E-BGA120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32LG295F256G-E-BGA120
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32LG295F256G-E-BGA120
IC MCU 32BIT 256KB FLASH 120BGA

IC MCU 32BIT 256KB FLASH 120BGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32LG295F256G-E-BGA120
ARM Microcontrollers - MCU EFM32LG295F256G-E-BGA120
ARM Microcontrollers - MCU 256k Flash, 32k RAM, AES

ARM Microcontrollers - MCU 256k Flash, 32k RAM, AES

Buy Now Datasheet
Embedded - Microcontrollers - EFM32LG295F256G-E-BGA120 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32LG295F256G-E-BGA120
Embedded - Microcontrollers EFM32LG295F256G-E-BGA120
IC MCU 32BIT 256KB FLASH 120BGA

IC MCU 32BIT 256KB FLASH 120BGA

Supplier's Site Datasheet
Microcontrollers - EFM32LG295F256G-E-BGA120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 120-BGA (7x7)

ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 120-BGA (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-EFM32LG295F256G-E-BGA120 EFM32LG295F256G-E-BGA120-ND 917934-EFM32LG295F256G-E-BGA120 EFM32LG295F256G-E-BGA120 EFM32LG295F256G-E-BGA120 EFM32LG295F256G-E-BGA120 EFM32LG295F256G-E-BGA120
Product Name 32-bit 48MHz BGA Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - EFM32LG295F256G-E-BGA120 Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Supply Voltage 1.98 to ? volts 1.98 to 3.8 volts 1.98 to 3.8 volts 3.8 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits Other; A/D 8x12b; D/A 2x12b
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 769-CP3CN37VVAWQ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Pin Count 144
View Details
5 suppliers
Microcontrollers - CG8177AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
 - 8501001YA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details