RISC Microcontroller, CMOS Product overview: EFM32GG332F1024G-E-Q
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 1MB FLASH 64TQFP
ARM Microcontrollers - MCU 1024k Flash, 128k RAM, USB, AES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-EFM32GG332F1024G-E-QFP64 | EFM32GG332F1024G-E-QFP64-ND | EFM32GG332F1024G-E-QFP64 | EFM32GG332F1024G-E-QFP64 | EFM32GG332F1024G-E-QFP64 |
| Product Name | Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 48 MHz | 48 MHz | |||
| Bits | Other; A/D 8x12b; D/A 2x12b | ||||
| RAM | 128 KB | 128 KB | |||
| ROM | 1000 KB |