ARM® Cortex®-M0+ Happy Gecko Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 24-QFN (5x5)
ARM® Cortex®-M0+ Happy Gecko Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 24-QFN (5x5)
IC MCU 32BIT 32KB FLASH 24QFN
ARM Microcontrollers - MCU ARM Cortex-M0+ 32-bit 25 MHz 32 kB MCU
IC MCU 32BIT 32KB FLASH 24QFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32HG108F32N-B-QFN24-ND | EFM32HG108F32N-B-QFN24 | EFM32HG108F32N-B-QFN24 | EFM32HG108F32N-B-QFN24 | EFM32HG108F32N-B-QFN24 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 4x12b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 32 KB |