Silicon Labs Microcontrollers EFM32GG380F1024G-E-QFP100

Description
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - EFM32GG380F1024G-E-QFP100-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded Microcontroller MCU - 685-EFM32GG380F1024G-E-QFP100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-EFM32GG380F1024G-E-QFP100
Embedded Microcontroller MCU 685-EFM32GG380F1024G-E-QFP100
RISC Microcontroller, CMOS Product overview: EFM32GG380F1024G-E-Q FP100 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG380F1024G -E-QFP100 can be used for catalog matching and distributor lookup.

RISC Microcontroller, CMOS Product overview: EFM32GG380F1024G-E-QFP100 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG380F1024G-E-QFP100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263602-EFM32GG380F1024G-E-QFP100 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263602-EFM32GG380F1024G-E-QFP100
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263602-EFM32GG380F1024G-E-QFP100
Win Source Part Number: 1263602-EFM32GG380F1 024G-E-QFP100 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Giant Gecko Core Processor: ARM® Cortex®-M3 Speed: 48MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.98V ~ 3.8V ECCN: 5A992C Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: -EFM32GG380F1024G-E Base Product Number: EFM32GG380

Win Source Part Number: 1263602-EFM32GG380F1024G-E-QFP100
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Giant Gecko
Core Processor: ARM® Cortex®-M3
Speed: 48MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 8x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.98V ~ 3.8V
ECCN: 5A992C
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: -EFM32GG380F1024G-E
Base Product Number: EFM32GG380

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Lqfp-100; Product Range Silicon Labs - 74AC9417 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Lqfp-100; Product Range Silicon Labs
74AC9417
Mcu, 32Bit, 48Mhz, Lqfp-100; Product Range Silicon Labs 74AC9417
MCU, 32BIT, 48MHZ, LQFP-100; Product Range:EFM32 Family EFM32GG Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:1MB; RAM Memory Size:128KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, LQFP-100; Product Range:EFM32 Family EFM32GG Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:1MB; RAM Memory Size:128KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32GG380F1024G-E-QFP100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32GG380F1024G-E-QFP100
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32GG380F1024G-E-QFP100
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - EFM32GG380F1024G-E-QFP100 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32GG380F1024G-E-QFP100
Embedded - Microcontrollers EFM32GG380F1024G-E-QFP100
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - EFM32GG380F1024G-E-QFP100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32GG380F1024G-E-QFP100
ARM Microcontrollers - MCU EFM32GG380F1024G-E-QFP100
ARM Microcontrollers - MCU 1024k Flash, 128k RAM, USB, AES

ARM Microcontrollers - MCU 1024k Flash, 128k RAM, USB, AES

Buy Now Datasheet
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number EFM32GG380F1024G-E-QFP100-ND 685-EFM32GG380F1024G-E-QFP100 1263602-EFM32GG380F1024G-E-QFP100 74AC9417 EFM32GG380F1024G-E-QFP100 EFM32GG380F1024G-E-QFP100 EFM32GG380F1024G-E-QFP100 EFM32GG380F1024G-E-QFP100 EFM32GG380F1024G-E-QFP100
Product Name Microcontrollers Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 48Mhz, Lqfp-100; Product Range Silicon Labs Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 8x12b; D/A 2x12b
RAM 128 KB 1000 KB 128 KB 128 KB 128 KB 128 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Microcontrollers - C164CL8RMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers