ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 120-BGA (7x7)
IC MCU 32BIT 64KB FLASH 120BGA
ARM Microcontrollers - MCU 64k Flash, 32k RAM, USB, 8x36 LCD, AES
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32LG995F64G-E-BGA120 | EFM32LG995F64G-E-BGA120 | EFM32LG995F64G-E-BGA120 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Discontinued at Digi-Key | ||
| Clock Speed | 48 MHz | ||
| RAM | 32 KB |