ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 64KB FLASH 64TQFP
IC MCU 32BIT 64KB FLASH 64TQFP
ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
ARM Microcontrollers - MCU 64k Flash, 32k RAM, AES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32LG232F64G-E-QFP64R-ND | EFM32LG232F64G-E-QFP64R | EFM32LG232F64G-E-QFP64R | EFM32LG232F64G-E-QFP64R | EFM32LG232F64G-E-QFP64R |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 8x12b; D/A 2x12b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 64 KB |