Silicon Labs Microcontrollers EFM32JG1B200F128GM48-C0

Description
ARM® Cortex®-M3 Jade Gecko Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 48-QFN (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 Jade Gecko Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 48-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-3791-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-3791-ND
Microcontrollers 336-3791-ND
ARM® Cortex®-M3 Jade Gecko Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M3 Jade Gecko Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Embedded Microcontroller MCU - 685-EFM32JG1B200F128GM48-C0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-EFM32JG1B200F128GM48-C0
Embedded Microcontroller MCU 685-EFM32JG1B200F128GM48-C0
RISC Microcontroller, CMOS Product overview: EFM32JG1B200F128GM48 -C0 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32JG1B200F128 GM48-C0 can be used for catalog matching and distributor lookup.

RISC Microcontroller, CMOS Product overview: EFM32JG1B200F128GM48-C0 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32JG1B200F128GM48-C0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318543-EFM32JG1B200F128GM48-C0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318543-EFM32JG1B200F128GM48-C0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318543-EFM32JG1B200F128GM48-C0
Manufacturer: Silicon Labs Win Source Part Number: 1318543-EFM32JG1B200 F128GM48-C0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M3 Speed: 40MHz Standard Package: 260 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 48-VFQFN Exposed Pad ECCN: 5A992C Fake Threat In the Open Market: 82 Voltage - Supply (Vcc/Vdd): 1.85V ~ 3.8V HTSUS: 8542.31.0001 Other Part Number: 336-3791 Base Product Number: EFM32JG1B200 Moisture Sensitivity Level (MSL): 2 (1 Year)

Manufacturer: Silicon Labs
Win Source Part Number: 1318543-EFM32JG1B200F128GM48-C0
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M3
Speed: 40MHz
Standard Package: 260
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-VFQFN Exposed Pad
ECCN: 5A992C
Fake Threat In the Open Market: 82
Voltage - Supply (Vcc/Vdd): 1.85V ~ 3.8V
HTSUS: 8542.31.0001
Other Part Number: 336-3791
Base Product Number: EFM32JG1B200
Moisture Sensitivity Level (MSL): 2 (1 Year)

Buy Now Datasheet
Microcontrollers EFM32JG1B200F128GM48-C0
IC MCU 32BIT 128KB FLASH 48QFN

IC MCU 32BIT 128KB FLASH 48QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32JG1B200F128GM48-C0
ARM Microcontrollers - MCU EFM32JG1B200F128GM48-C0
ARM Microcontrollers - MCU ARM Cortex-M3 32-bit 40 MHz 128 kB MCU

ARM Microcontrollers - MCU ARM Cortex-M3 32-bit 40 MHz 128 kB MCU

Buy Now Datasheet
Embedded - Microcontrollers - EFM32JG1B200F128GM48-C0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32JG1B200F128GM48-C0
Embedded - Microcontrollers EFM32JG1B200F128GM48-C0
IC MCU 32BIT 128KB FLASH 48QFN

IC MCU 32BIT 128KB FLASH 48QFN

Supplier's Site Datasheet
Microcontrollers - EFM32JG1B200F128GM48-C0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32JG1B200F128GM48-C0
Microcontrollers EFM32JG1B200F128GM48-C0
ARM® Cortex®-M3 Jade Gecko Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M3 Jade Gecko Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32JG1B200F128GM48-C0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32JG1B200F128GM48-C0
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32JG1B200F128GM48-C0
IC MCU 32BIT 128KB FLASH 48QFN

IC MCU 32BIT 128KB FLASH 48QFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-3791-ND 685-EFM32JG1B200F128GM48-C0 1318543-EFM32JG1B200F128GM48-C0 EFM32JG1B200F128GM48-C0 EFM32JG1B200F128GM48-C0 EFM32JG1B200F128GM48-C0 EFM32JG1B200F128GM48-C0 EFM32JG1B200F128GM48-C0
Product Name Microcontrollers Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 24x12b
RAM 32 KB 128 KB 32 KB 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C01835300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Industrial 16-bit Embedded Microcontroller MCU - 879-CC2650F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details