RISC Microcontroller, CMOS Product overview: EFM32GG380F512G-E-QF
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer: Silicon Labs
Win Source Part Number: 753053-EFM32GG380F51
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 48MHz
Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b; D/A 2x12b
Supply Voltage: 1.98V ~ 3.8V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 83
Date RAM Size: 128K x 8
IC MCU 32BIT 512KB FLASH 100LQFP
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
ARM Microcontrollers - MCU 512k Flash, 128k RAM, USB, AES
IC MCU 32BIT 512KB FLASH 100LQFP
IC MCU 32BIT 512KB FLASH 100LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-EFM32GG380F512G-E-QFP100 | EFM32GG380F512G-E-QFP100-ND | 753053-EFM32GG380F512G-E-QFP100 | EFM32GG380F512G-E-QFP100 | EFM32GG380F512G-E-QFP100 | EFM32GG380F512G-E-QFP100 | EFM32GG380F512G-E-QFP100 | EFM32GG380F512G-E-QFP100 |
| Product Name | Embedded Microcontroller MCU | Microcontrollers | Electronic Wholesale - EFM32GG380F512G-E-QFP100 | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| Bits | Other; A/D 8x12b; D/A 2x12b | |||||||
| RAM | 128 KB | 512 KB | 128 KB | 128 KB | 128 KB | |||
| ROM | 512 KB |