ARM® Cortex®-M4 Pearl Gecko Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 48-QFN (7x7)
IC MCU 32BIT 128KB FLASH 48QFN
ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 40 MHz 128 kB MCU
ARM® Cortex®-M4 Pearl Gecko Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 48-QFN (7x7)
IC MCU 32BIT 128KB FLASH 48QFN
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-3785-ND | EFM32PG1B200F128GM48-C0 | EFM32PG1B200F128GM48-C0 | EFM32PG1B200F128GM48-C0 | EFM32PG1B200F128GM48-C0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 24x12b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 128 KB |