Manufacturer: Silicon Labs
Win Source Part Number: 917916-EFM32GG232F51
Series: Giant Gecko
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 48MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Core Processor: ARM® Cortex®-M3
Speed: 48MHz
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.98V ~ 3.8V
Family Name: EFM32GG232
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001
RISC Microcontroller, CMOS Product overview: EFM32GG232F512G-E-QF
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 512KB FLASH 64TQFP
ARM Microcontrollers - MCU 512k Flash, 128k RAM, AES
IC MCU 32BIT 512KB FLASH 64TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 917916-EFM32GG232F512G-E-QFP64 | 685-EFM32GG232F512G-E-QFP64 | EFM32GG232F512G-E-QFP64-ND | EFM32GG232F512G-E-QFP64 | EFM32GG232F512G-E-QFP64 | EFM32GG232F512G-E-QFP64 | EFM32GG232F512G-E-QFP64 |
| Product Name | Embedded - Embedded - Microcontrollers - EFM32GG232F512G-E-QFP64 | Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| RAM | 512 KB | 128 KB | 128 KB | 128 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 1.98 to 3.8 volts | 1.98 to 3.8 volts | 3.8 volts |