Silicon Labs Embedded Microcontroller MCU EFM32GG980F1024G-E-QFP100R

Description
RISC Microcontroller, CMOS Product overview: EFM32GG980F1024G-E-Q FP100R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG980F1024G -E-QFP100R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RISC Microcontroller, CMOS Product overview: EFM32GG980F1024G-E-Q FP100R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG980F1024G -E-QFP100R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microcontroller MCU - 685-EFM32GG980F1024G-E-QFP100R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-EFM32GG980F1024G-E-QFP100R
Embedded Microcontroller MCU 685-EFM32GG980F1024G-E-QFP100R
RISC Microcontroller, CMOS Product overview: EFM32GG980F1024G-E-Q FP100R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG980F1024G -E-QFP100R can be used for catalog matching and distributor lookup.

RISC Microcontroller, CMOS Product overview: EFM32GG980F1024G-E-QFP100R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG980F1024G-E-QFP100R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 336-4147-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4147-1-ND
Microcontrollers 336-4147-1-ND
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 336-4147-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4147-2-ND
Microcontrollers 336-4147-2-ND
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 336-4147-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4147-6-ND
Microcontrollers 336-4147-6-ND
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - EFM32GG980F1024G-E-QFP100R - 917923-EFM32GG980F1024G-E-QFP100R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EFM32GG980F1024G-E-QFP100R
917923-EFM32GG980F1024G-E-QFP100R
Embedded - Embedded - Microcontrollers - EFM32GG980F1024G-E-QFP100R 917923-EFM32GG980F1024G-E-QFP100R
Manufacturer: Silicon Labs Win Source Part Number: 917923-EFM32GG980F10 24G-E-QFP100R Series: Giant Gecko Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 48MHz 1MB (1M x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M3 Speed: 48MHz Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.98V ~ 3.8V Family Name: EFM32GG980 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001 Other Part Number: 336-4147-6, EFM32GG980F1024G-E-Q FP100R-ND, 336-4147-1, 336-4147-2

Manufacturer: Silicon Labs
Win Source Part Number: 917923-EFM32GG980F1024G-E-QFP100R
Series: Giant Gecko
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 48MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Core Processor: ARM® Cortex®-M3
Speed: 48MHz
Package: Reel - TR
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.98V ~ 3.8V
Family Name: EFM32GG980
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001
Other Part Number: 336-4147-6, EFM32GG980F1024G-E-QFP100R-ND, 336-4147-1, 336-4147-2

Buy Now Datasheet
IC MCU 32BIT 1MB FLASH 100LQFP - 715-EFM32GG980F1024G-E-QFP100R - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 1MB FLASH 100LQFP
715-EFM32GG980F1024G-E-QFP100R
IC MCU 32BIT 1MB FLASH 100LQFP 715-EFM32GG980F1024G-E-QFP100R
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32GG980F1024G-E-QFP100R
ARM Microcontrollers - MCU EFM32GG980F1024G-E-QFP100R
ARM Microcontrollers - MCU 1024k Flash, 128k RAM, USB, 8x34 LCD, AES

ARM Microcontrollers - MCU 1024k Flash, 128k RAM, USB, 8x34 LCD, AES

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32GG980F1024G-E-QFP100R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32GG980F1024G-E-QFP100R
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32GG980F1024G-E-QFP100R
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site
Microcontrollers - EFM32GG980F1024G-E-QFP100R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - EFM32GG980F1024G-E-QFP100R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32GG980F1024G-E-QFP100R
Embedded - Microcontrollers EFM32GG980F1024G-E-QFP100R
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-EFM32GG980F1024G-E-QFP100R 336-4147-1-ND 917923-EFM32GG980F1024G-E-QFP100R 715-EFM32GG980F1024G-E-QFP100R EFM32GG980F1024G-E-QFP100R EFM32GG980F1024G-E-QFP100R EFM32GG980F1024G-E-QFP100R EFM32GG980F1024G-E-QFP100R EFM32GG980F1024G-E-QFP100R
Product Name Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - EFM32GG980F1024G-E-QFP100R IC MCU 32BIT 1MB FLASH 100LQFP Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 8x12b; D/A 2x12b
RAM 128 KB 1000 KB 128 KB 128 KB 128 KB 128 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA728N9 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers
Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - 99326-02831 - Rochester Electronics
Infineon Technologies AG
View Details