RISC Microcontroller, CMOS Product overview: EFM32GG330F1024G-E-Q
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 1MB FLASH 64QFN
MCU, 32BIT, 48MHZ, QFN-64; Product Range:EFM32 Family EFM32GG Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:1MB; RAM Memory Size:128KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
ARM Microcontrollers - MCU 1024k Flash, 128k RAM, USB, AES
IC MCU 32BIT 1MB FLASH 64QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-EFM32GG330F1024G-E-QFN64 | EFM32GG330F1024G-E-QFN64-ND | EFM32GG330F1024G-E-QFN64 | 74AC9416 | EFM32GG330F1024G-E-QFN64 | EFM32GG330F1024G-E-QFN64 | EFM32GG330F1024G-E-QFN64 |
| Product Name | Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 48Mhz, Qfn-64; Product Range Silicon Labs | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| Bits | Other; A/D 8x12b; D/A 2x12b | ||||||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | |||
| ROM | 1000 KB |