Silicon Labs Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32JG1B200F256GM48-C0R

Description
Win Source Part Number: 980865-EFM32JG1B200F 256GM48-C0R Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Jade Gecko Core Processor: ARM® Cortex®-M3 Speed: 40MHz Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 1.85V ~ 3.8V ECCN: 5A992C Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Silicon Labs Base Product Number: EFM32JG1B200
Request a Quote Datasheet
Description
Win Source Part Number: 980865-EFM32JG1B200F 256GM48-C0R Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Jade Gecko Core Processor: ARM® Cortex®-M3 Speed: 40MHz Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 1.85V ~ 3.8V ECCN: 5A992C Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Silicon Labs Base Product Number: EFM32JG1B200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 980865-EFM32JG1B200F256GM48-C0R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
980865-EFM32JG1B200F256GM48-C0R
Integrated Circuits (ICs) - Embedded - Microcontrollers 980865-EFM32JG1B200F256GM48-C0R
Win Source Part Number: 980865-EFM32JG1B200F 256GM48-C0R Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Jade Gecko Core Processor: ARM® Cortex®-M3 Speed: 40MHz Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 1.85V ~ 3.8V ECCN: 5A992C Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Silicon Labs Base Product Number: EFM32JG1B200

Win Source Part Number: 980865-EFM32JG1B200F256GM48-C0R
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Jade Gecko
Core Processor: ARM® Cortex®-M3
Speed: 40MHz
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 1.85V ~ 3.8V
ECCN: 5A992C
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Base Product Number: EFM32JG1B200

Buy Now Datasheet
Embedded Microcontroller MCU - 685-EFM32JG1B200F256GM48-C0R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-EFM32JG1B200F256GM48-C0R
Embedded Microcontroller MCU 685-EFM32JG1B200F256GM48-C0R
RISC Microcontroller, CMOS Product overview: EFM32JG1B200F256GM48 -C0R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32JG1B200F256 GM48-C0R can be used for catalog matching and distributor lookup.

RISC Microcontroller, CMOS Product overview: EFM32JG1B200F256GM48-C0R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32JG1B200F256GM48-C0R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - EFM32JG1B200F256GM48-C0R-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M3 Jade Gecko Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M3 Jade Gecko Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
IC MCU 32BIT 256KB FLASH 48QFN

IC MCU 32BIT 256KB FLASH 48QFN

Supplier's Site Datasheet
Microcontrollers - EFM32JG1B200F256GM48-C0R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
ARM® Cortex®-M3 Jade Gecko Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M3 Jade Gecko Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - EFM32JG1B200F256GM48-C0R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32JG1B200F256GM48-C0R
Embedded - Microcontrollers EFM32JG1B200F256GM48-C0R
IC MCU 32BIT 256KB FLASH 48QFN

IC MCU 32BIT 256KB FLASH 48QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32JG1B200F256GM48-C0R
ARM Microcontrollers - MCU EFM32JG1B200F256GM48-C0R
ARM Microcontrollers - MCU ARM Cortex-M3 32-bit 40 MHz 256 kB MCU

ARM Microcontrollers - MCU ARM Cortex-M3 32-bit 40 MHz 256 kB MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32JG1B200F256GM48-C0R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32JG1B200F256GM48-C0R
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32JG1B200F256GM48-C0R
IC MCU 32BIT 256KB FLASH 48QFN

IC MCU 32BIT 256KB FLASH 48QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 980865-EFM32JG1B200F256GM48-C0R 685-EFM32JG1B200F256GM48-C0R EFM32JG1B200F256GM48-C0R-ND EFM32JG1B200F256GM48-C0R EFM32JG1B200F256GM48-C0R EFM32JG1B200F256GM48-C0R EFM32JG1B200F256GM48-C0R EFM32JG1B200F256GM48-C0R
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 256 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.85 to 3.8 volts 1.62 to ? volts 1.85 to 3.8 volts 1.85 to 3.8 volts 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C2DBYY001831 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Microcontrollers - ADUC832BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details