ARM® Cortex®-M0+ Happy Gecko Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 32KB FLASH 48TQFP
IC MCU 32BIT 32KB FLASH 48TQFP
ARM® Cortex®-M0+ Happy Gecko Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
ARM Microcontrollers - MCU ARM Cortex-M0+ 32-bit 25 MHz 32 kB MCU
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32HG222F32N-B-QFP48R-ND | EFM32HG222F32N-B-QFP48R | EFM32HG222F32N-B-QFP48R | EFM32HG222F32N-B-QFP48R | EFM32HG222F32N-B-QFP48R |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 4x12b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 32 KB |