The EFM32JG1B100F256IM32
ARM® Cortex®-M3 Jade Gecko Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 32-QFN (5x5)
IC MCU 32BIT 256KB FLASH 32QFN
ARM Microcontrollers - MCU ARM Cortex-M3 32-bit 40 MHz 256 kB MCU
IC MCU 32BIT 256KB FLASH 32QFN
ARM® Cortex®-M3 Jade Gecko Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 32-QFN (5x5)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32JG1B100F256IM32-C0R-ND | EFM32JG1B100F256IM32-C0R | EFM32JG1B100F256IM32-C0R | EFM32JG1B100F256IM32-C0R | EFM32JG1B100F256IM32-C0R |
| Product Name | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 24x12b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB |