ARM® Cortex®-M0+ Happy Gecko Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 24-QFN (5x5)
IC MCU 32BIT 32KB FLASH 24QFN
ARM Microcontrollers - MCU ARM Cortex -M0+ Happy Gecko Microcontroller IC 32-Bit 25MHz 32KB Flash QFN24 (5x5)
IC MCU 32BIT 32KB FLASH 24QFN
ARM® Cortex®-M0+ Happy Gecko Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 24-QFN (5x5)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32HG309F32N-C-QFN24R-ND | EFM32HG309F32N-C-QFN24R | EFM32HG309F32N-C-QFN24R | EFM32HG309F32N-C-QFN24R | EFM32HG309F32N-C-QFN24R |
| Product Name | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 4x12b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 32 KB |