Silicon Labs Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32GG390F1024G-E-BGA112R

Description
Win Source Part Number: 1378348-EFM32GG390F1 024G-E-BGA112R Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Silicon Labs Series: Giant Gecko Package: Tape & Reel Product Status: Active Package / Case: 112-LFBGA Supplier Device Package: 112-BGA (10x10) Base Product Number: EFM32GG390 Mounting Type: Surface Mount HTSUS: 8542.31.0001 ECCN: 5A992C Speed: 48MHz Number of I/O: 87 Core Processor: ARM® Cortex®-M3 Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I²C, IrDA, SmartCard, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Voltage - Supply (Vcc/Vdd): 1.98V ~ 3.8V Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal
Request a Quote Datasheet
Description
Win Source Part Number: 1378348-EFM32GG390F1 024G-E-BGA112R Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Silicon Labs Series: Giant Gecko Package: Tape & Reel Product Status: Active Package / Case: 112-LFBGA Supplier Device Package: 112-BGA (10x10) Base Product Number: EFM32GG390 Mounting Type: Surface Mount HTSUS: 8542.31.0001 ECCN: 5A992C Speed: 48MHz Number of I/O: 87 Core Processor: ARM® Cortex®-M3 Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I²C, IrDA, SmartCard, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Voltage - Supply (Vcc/Vdd): 1.98V ~ 3.8V Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1378348-EFM32GG390F1024G-E-BGA112R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1378348-EFM32GG390F1024G-E-BGA112R
Integrated Circuits (ICs) - Embedded - Microcontrollers 1378348-EFM32GG390F1024G-E-BGA112R
Win Source Part Number: 1378348-EFM32GG390F1 024G-E-BGA112R Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Silicon Labs Series: Giant Gecko Package: Tape & Reel Product Status: Active Package / Case: 112-LFBGA Supplier Device Package: 112-BGA (10x10) Base Product Number: EFM32GG390 Mounting Type: Surface Mount HTSUS: 8542.31.0001 ECCN: 5A992C Speed: 48MHz Number of I/O: 87 Core Processor: ARM® Cortex®-M3 Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I²C, IrDA, SmartCard, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Voltage - Supply (Vcc/Vdd): 1.98V ~ 3.8V Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal

Win Source Part Number: 1378348-EFM32GG390F1024G-E-BGA112R
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Silicon Labs
Series: Giant Gecko
Package: Tape & Reel
Product Status: Active
Package / Case: 112-LFBGA
Supplier Device Package: 112-BGA (10x10)
Base Product Number: EFM32GG390
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
ECCN: 5A992C
Speed: 48MHz
Number of I/O: 87
Core Processor: ARM® Cortex®-M3
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I²C, IrDA, SmartCard, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Voltage - Supply (Vcc/Vdd): 1.98V ~ 3.8V
Data Converters: A/D 8x12b; D/A 2x12b
Oscillator Type: Internal

Buy Now Datasheet
Embedded Microcontroller MCU - 685-EFM32GG390F1024G-E-BGA112R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-EFM32GG390F1024G-E-BGA112R
Embedded Microcontroller MCU 685-EFM32GG390F1024G-E-BGA112R
RISC Microcontroller, CMOS Product overview: EFM32GG390F1024G-E-B GA112R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG390F1024G -E-BGA112R can be used for catalog matching and distributor lookup.

RISC Microcontroller, CMOS Product overview: EFM32GG390F1024G-E-BGA112R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG390F1024G-E-BGA112R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 336-3883-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-3883-2-ND
Microcontrollers 336-3883-2-ND
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 112-BGA (10x10)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 112-BGA (10x10)

Buy Now Datasheet
Microcontrollers - 336-3883-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-3883-6-ND
Microcontrollers 336-3883-6-ND
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 112-BGA (10x10)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 112-BGA (10x10)

Buy Now Datasheet
Microcontrollers - 336-3883-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-3883-1-ND
Microcontrollers 336-3883-1-ND
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 112-BGA (10x10)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 112-BGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - EFM32GG390F1024G-E-BGA112R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32GG390F1024G-E-BGA112R
Embedded - Microcontrollers EFM32GG390F1024G-E-BGA112R
IC MCU 32BIT 1MB FLASH 112BGA

IC MCU 32BIT 1MB FLASH 112BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32GG390F1024G-E-BGA112R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32GG390F1024G-E-BGA112R
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32GG390F1024G-E-BGA112R
IC MCU 32BIT 1MB FLASH 112BGA

IC MCU 32BIT 1MB FLASH 112BGA

Supplier's Site
Microcontrollers - EFM32GG390F1024G-E-BGA112R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 112-BGA (10x10)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 112-BGA (10x10)

Buy Now Datasheet
IC MCU 32BIT 1MB FLASH 112BGA

IC MCU 32BIT 1MB FLASH 112BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32GG390F1024G-E-BGA112R
ARM Microcontrollers - MCU EFM32GG390F1024G-E-BGA112R
ARM Microcontrollers - MCU 1024k Flash, 128k RAM, USB, AES

ARM Microcontrollers - MCU 1024k Flash, 128k RAM, USB, AES

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1378348-EFM32GG390F1024G-E-BGA112R 685-EFM32GG390F1024G-E-BGA112R 336-3883-2-ND EFM32GG390F1024G-E-BGA112R EFM32GG390F1024G-E-BGA112R EFM32GG390F1024G-E-BGA112R EFM32GG390F1024G-E-BGA112R EFM32GG390F1024G-E-BGA112R
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 1000 KB 128 KB 128 KB 128 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.98 to 3.8 volts 1.98 to 3.8 volts 3.8 volts 1.98 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7691AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers