Silicon Labs 32-bit 32BIT 64KB 48MHz Embedded Microcontroller MCU EFM32LG942F64G-E-QFP64R

Description
IC MCU 32BIT 64KB FLASH 64QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-QFN (9x9) Product overview: EFM32LG942F64G-E-QFP 64R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB, 48MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32LG942F64G-E -QFP64R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 64KB FLASH 64QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-QFN (9x9) Product overview: EFM32LG942F64G-E-QFP 64R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB, 48MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32LG942F64G-E -QFP64R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 64KB 48MHz Embedded Microcontroller MCU - 685-EFM32LG942F64G-E-QFP64R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB 48MHz Embedded Microcontroller MCU
685-EFM32LG942F64G-E-QFP64R
32-bit 32BIT 64KB 48MHz Embedded Microcontroller MCU 685-EFM32LG942F64G-E-QFP64R
IC MCU 32BIT 64KB FLASH 64QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-QFN (9x9) Product overview: EFM32LG942F64G-E-QFP 64R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB, 48MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32LG942F64G-E -QFP64R can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 64QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-QFN (9x9) Product overview: EFM32LG942F64G-E-QFP64R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB, 48MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32LG942F64G-E-QFP64R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1056938-EFM32LG942F64G-E-QFP64R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1056938-EFM32LG942F64G-E-QFP64R
Integrated Circuits (ICs) - Embedded - Microcontrollers 1056938-EFM32LG942F64G-E-QFP64R
Win Source Part Number: 1056938-EFM32LG942F6 4G-E-QFP64R Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Leopard Gecko Core Processor: ARM® Cortex®-M3 Speed: 48MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.98V ~ 3.8V Alternative Parts (Cross-Reference): EFM32LG332F64G-E-QFP 64; ATSAMD20J16A-AU; ATSAML21J16B-AUT; ATSAMD20J16A-AUT; EFM32LG232F64G-E-QFP 64; EFM32WG842F64-QFP64T ; ECCN: 5A992C Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Silicon Labs

Win Source Part Number: 1056938-EFM32LG942F64G-E-QFP64R
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Leopard Gecko
Core Processor: ARM® Cortex®-M3
Speed: 48MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.98V ~ 3.8V
Alternative Parts (Cross-Reference): EFM32LG332F64G-E-QFP64; ATSAMD20J16A-AU; ATSAML21J16B-AUT; ATSAMD20J16A-AUT; EFM32LG232F64G-E-QFP64; EFM32WG842F64-QFP64T;
ECCN: 5A992C
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Silicon Labs

Buy Now Datasheet
Microcontrollers - EFM32LG942F64G-E-QFP64R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32LG942F64G-E-QFP64R
Microcontrollers EFM32LG942F64G-E-QFP64R
ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - EFM32LG942F64G-E-QFP64R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32LG942F64G-E-QFP64R
Embedded - Microcontrollers EFM32LG942F64G-E-QFP64R
IC MCU 32BIT 64KB FLASH 64QFN

IC MCU 32BIT 64KB FLASH 64QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32LG942F64G-E-QFP64R
ARM Microcontrollers - MCU EFM32LG942F64G-E-QFP64R
ARM Microcontrollers - MCU 64k Flash, 32k RAM, USB, 8x16 LCD, AES

ARM Microcontrollers - MCU 64k Flash, 32k RAM, USB, 8x16 LCD, AES

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-EFM32LG942F64G-E-QFP64R 1056938-EFM32LG942F64G-E-QFP64R EFM32LG942F64G-E-QFP64R EFM32LG942F64G-E-QFP64R EFM32LG942F64G-E-QFP64R
Product Name 32-bit 32BIT 64KB 48MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
RAM 32 KB 64 KB 32 KB
Package Type Other; Tape & Reel (TR) Other; 64-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Clock Speed 48 MHz 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - C164CL8RMCAKXQMB2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - ADUCM331WDCPZ - Lingto Electronic Limited
Specs
Data Bus 32 Bit; 32-Bit
View Details