ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1740C30-A6T2U4

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-6-B
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-6-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-3350-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-3350-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-3350-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-6-B

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-6-B

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-3350-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-3350-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-3350-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-6-B

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-6-B

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-3350-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-3350-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-3350-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-6-B

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-6-B

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1245894-S-1740C30-A6T2U4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1245894-S-1740C30-A6T2U4
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1245894-S-1740C30-A6T2U4
Win Source Part Number: 1245894-S-1740C30-A6 T2U4 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1740 Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3V Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: HSNT-6-B Temperature Range - Operating: -40°C ~ 85°C (TA) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 530 nA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: 1662-3350-6,S-1740C3 0-A6T2U4,1662-3350-2 ,1662-3350-1 Base Product Number: S-1740 Voltage Dropout (Max): 0.02V @ 10mA

Win Source Part Number: 1245894-S-1740C30-A6T2U4
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1740
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3V
Package / Case: 6-SMD, Flat Lead Exposed Pad
Supplier Device Package: HSNT-6-B
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 530 nA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-3350-6,S-1740C30-A6T2U4,1662-3350-2,1662-3350-1
Base Product Number: S-1740
Voltage Dropout (Max): 0.02V @ 10mA

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-S-1740C30-A6T2U4
LDO Voltage Regulator IC 776-S-1740C30-A6T2U4
Fixed Positive LDO Regulator, Product overview: S-1740C30-A6T2U4 from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1740C30-A6T2U4 can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, Product overview: S-1740C30-A6T2U4 from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1740C30-A6T2U4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1740C30-A6T2U4
LDO Voltage Regulators S-1740C30-A6T2U4
LDO Voltage Regulators 5.5 V 100 mA V Regulator

LDO Voltage Regulators 5.5 V 100 mA V Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1740C30-A6T2U4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1740C30-A6T2U4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1740C30-A6T2U4
IC REG LINEAR 3V 100MA HSNT6-B

IC REG LINEAR 3V 100MA HSNT6-B

Supplier's Site
PMIC - Voltage Regulators - Linear - S-1740C30-A6T2U4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1740C30-A6T2U4
PMIC - Voltage Regulators - Linear S-1740C30-A6T2U4
IC REG LINEAR 3V 100MA HSNT6-B

IC REG LINEAR 3V 100MA HSNT6-B

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1662-3350-6-ND 1245894-S-1740C30-A6T2U4 776-S-1740C30-A6T2U4 S-1740C30-A6T2U4 S-1740C30-A6T2U4 S-1740C30-A6T2U4
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear LDO Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 6-SMD, Flat Leads Exposed Pad Other; Tape & Reel
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444523P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP1706ARDZ-1.5-R7 - 910624-ADP1706ARDZ-1.5-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC-EP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multiple-Output Reg. For Auto Lcd Display Bias - A8601KLPTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
View Details
5 suppliers