Win Source Part Number: 1249855-S6AP412AA8GN
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Cut Tape (CT),
Standard Package: 1,500
Mounting: SMD (SMT)
Current - Output: 4A, 1.2A, 600mA
Output Type: Fixed
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Buck-Boost
Frequency - Switching: 3MHz
Number of Outputs: 3
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.1V, 1.5V, 3.3V
Synchronous Rectifier: Yes
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -30°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 1534-1054-6,1534-105
Product Status: Obsolete
Switching Voltage Regulators 3CH DC/DC Converter
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1249855-S6AP412AA8GN1C000 | S6AP412AA8GN1C000 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck, Buck-Boost | |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; Cut Tape (CT), |