ABLIC Inc. 4V 1A SOT23 Power Management IC S-816A40AMC-BAPT2G

Description
IC REG LINEAR 4V 1A SOT23-5 Product overview: S-816A40AMC-BAPT2G from ABLIC is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 1A, SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4V, 1A, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-S-816A40AMC-BAPT 2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 4V 1A SOT23-5 Product overview: S-816A40AMC-BAPT2G from ABLIC is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 1A, SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4V, 1A, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-S-816A40AMC-BAPT 2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4V 1A SOT23 Power Management IC
757-S-816A40AMC-BAPT2G
4V 1A SOT23 Power Management IC 757-S-816A40AMC-BAPT2G
IC REG LINEAR 4V 1A SOT23-5 Product overview: S-816A40AMC-BAPT2G from ABLIC is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 1A, SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4V, 1A, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-S-816A40AMC-BAPT 2G can be used for catalog matching and distributor lookup.

IC REG LINEAR 4V 1A SOT23-5 Product overview: S-816A40AMC-BAPT2G from ABLIC is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 1A, SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4V, 1A, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-S-816A40AMC-BAPT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1245539-S-816A40AMC-BAPT2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1245539-S-816A40AMC-BAPT2G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1245539-S-816A40AMC-BAPT2G
Win Source Part Number: 1245539-S-816A40AMC- BAPT2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-816 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 40 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 4V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-816 Product Status: Not For New Designs Voltage Dropout (Max): 0.1V @ 100mA (Typ)

Win Source Part Number: 1245539-S-816A40AMC-BAPT2G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-816
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 40 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 4V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-816
Product Status: Not For New Designs
Voltage Dropout (Max): 0.1V @ 100mA (Typ)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-816A40AMC-BAPT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-816A40AMC-BAPT2G
PMIC - Voltage Regulators - Linear S-816A40AMC-BAPT2G
IC REG LINEAR 4V 1A SOT23-5

IC REG LINEAR 4V 1A SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - S-816A40AMC-BAPT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
S-816A40AMC-BAPT2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers S-816A40AMC-BAPT2G
IC REG LINEAR 4V 1A SOT23-5

IC REG LINEAR 4V 1A SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-816A40AMC-BAPT2G
LDO Voltage Regulators S-816A40AMC-BAPT2G
LDO Voltage Regulators VOLTAGE REGULATOR

LDO Voltage Regulators VOLTAGE REGULATOR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 757-S-816A40AMC-BAPT2G 1245539-S-816A40AMC-BAPT2G S-816A40AMC-BAPT2G S-816A40AMC-BAPT2G S-816A40AMC-BAPT2G
Product Name 4V 1A SOT23 Power Management IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; Tape & Reel (TR)
Output Voltage 4 volts
IOUT 1 amps 1 amps
VIN 16 volts
Unlock Full Specs
to access all available technical data