Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9235A32CMR-G

Description
IC REG BUCK 3.2V 600MA SOT25
Request a Quote Datasheet
Description
IC REG BUCK 3.2V 600MA SOT25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 893-XC9235A32CMR-GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
893-XC9235A32CMR-GCT-ND
Voltage Regulators - DC DC Switching Regulators 893-XC9235A32CMR-GCT-ND
IC REG BUCK 3.2V 600MA SOT25

IC REG BUCK 3.2V 600MA SOT25

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 893-XC9235A32CMR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
893-XC9235A32CMR-GTR-ND
Voltage Regulators - DC DC Switching Regulators 893-XC9235A32CMR-GTR-ND
Buck Switching Regulator IC Positive Fixed 3.2V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 3.2V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 893-XC9235A32CMR-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
893-XC9235A32CMR-GDKR-ND
Voltage Regulators - DC DC Switching Regulators 893-XC9235A32CMR-GDKR-ND
IC REG BUCK 3.2V 600MA SOT25

IC REG BUCK 3.2V 600MA SOT25

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - XC9235A32CMR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
XC9235A32CMR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators XC9235A32CMR-G
IC REG BUCK 3.2V 600MA SOT25

IC REG BUCK 3.2V 600MA SOT25

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9235A32CMR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9235A32CMR-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9235A32CMR-G
600MA SYNCHRONOUS STEP-DOWN DCDC

600MA SYNCHRONOUS STEP-DOWN DCDC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
XC9235A32CMR-G
Switching Voltage Regulators XC9235A32CMR-G
Switching Voltage Regulators 600mA Synchronous Step-Down DCDC Converter

Switching Voltage Regulators 600mA Synchronous Step-Down DCDC Converter

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9235A32CMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9235A32CMR-G
Voltage Regulators - DC DC Switching Regulators XC9235A32CMR-G
Buck Switching Regulator IC Positive Fixed 3.2V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 3.2V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 893-XC9235A32CMR-GCT-ND XC9235A32CMR-G XC9235A32CMR-G XC9235A32CMR-G XC9235A32CMR-G
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Synchronous Rectification
Output Voltage 3.2 volts 3.2 volts 3.2 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1883362 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 70 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Voltage Regulators - DC DC Switching Regulators - A8499SLJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers