Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 5-XFBGA, WLBGA
Switching Voltage Regulators 600mA Synchronous Step-Down DCDC Converter
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 5-XFBGA, WLBGA
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9236B12C0R-G-ND | XC9236B12C0R-G | XC9236B12C0R-G | XC9236B12C0R-G | XC9236B12C0R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 5-XFBGA, WLBGA | Other; 5-XFBGA, WLBGA | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.2 volts | 1.2 to ? volts | 1.2 volts |