Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 10-PowerUDFN
IC REG BUCK ADJ 1A 10USPB
IC REG BUCK ADJ 1A 10USPB
1A SYNCHRONOUS STEP-DOWN DCDC CO
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 10-PowerUDFN
Switching Voltage Regulators 1A Synchronous Step-Down DCDC Converter
IC REG BUCK ADJ 1A 10USPB
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-XC9223B082DR-GTR-ND | XC9223B082DR-G | XC9223B082DR-G | XC9223B082DR-G | XC9223B082DR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 10-PowerUDFN | Other; 10-PowerUDFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.9000 to 6 volts | 0.9000 to 6 volts | 0.9000 volts |