Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 750798-XC9236A21CMR-
Categories: Integrated Circuits
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Buck Switching Regulator IC Positive Fixed 2.1V 1 Output 600mA SC-74A, SOT-753
IC REG BUCK 2.1V 600MA SOT25
Buck Switching Regulator IC Positive Fixed 2.1V 1 Output 600mA SC-74A, SOT-753
Switching Voltage Regulators 600mA Synchronous Step-Down DCDC Converter
600MA SYNCHRONOUS STEP-DOWN DCDC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 750798-XC9236A21CMR-G | XC9236A21CMR-G-ND | XC9236A21CMR-G | XC9236A21CMR-G | XC9236A21CMR-G | XC9236A21CMR-G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9236A21CMR-G | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 2.1 volts | 2.1 volts | 2.1 to ? volts |