The XC9223B082AR-G is a synchronous step-down DC/DC converter capable of delivering up to 1.0A output current. It features a built-in P-channel driver transistor with a typical ON resistance of 0.21Ω and a synchronous N-channel switching transistor with a typical ON resistance of 0.23Ω, which enhances efficiency. The device operates within an input voltage range of 2.5V to 6.0V and allows for an adjustable output voltage from 0.9V to VIN, set via the feedback (FB) pin. This regulator supports high switching frequencies of either 1.0MHz or 2.0MHz, enabling the use of smaller inductors, making it suitable for compact applications such as HDDs and mobile devices. The XC9223B082AR-G includes features such as adjustable current limits (0.6A or 1.2A), PWM/PFM control modes, and synchronization capabilities with an external clock signal. Protection mechanisms include thermal shutdown, short-circuit protection, and under-voltage lockout (UVLO) to prevent damage under adverse conditions. The product is available in MSOP-10 and USP-10B packages and is compliant with EU RoHS standards.
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 743310-XC9223B082AR-
Family Name: XC9223
Manufacturer Homepage: www.torex.co.jp
Reference case: TSSOP
Reference Date Code: 11+
Alternative Parts (Cross-Reference): MAX1638EAG+; ; MAX1638EAG; MAX1638EAG-T; MAX1638EEG+;
Introduction Date: May 21, 2008
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
IC REG BUCK ADJ 1A 10MSOP
"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
IC REG BUCK ADJ 1A 10MSOP
1A SYNCHRONOUS STEP-DOWN DCDC CO
IC REG BUCK ADJ 1A 10MSOP
Switching Voltage Regulators 1A Synchronous Step-Down DCDC Converter
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 743310-XC9223B082AR-G | 893-XC9223B082AR-GDKR-ND | XC9223B082AR-G | XC9223B082AR-G | XC9223B082AR-G | XC9223B082AR-G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9223B082AR-G | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.9000 to 6 volts | 0.9000 volts | 0.9000 to 6 volts |