Torex Semiconductor, Ltd. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators XC9236A30CMR-G

Description
Win Source Part Number: 1105723-XC9236A30CMR -G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 600mA Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2V Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 3V Synchronous Rectifier: Yes Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TPS61070DDCR; TPS61073DDCR; TPS61071DDCR; FAN2013BMPX; NCP1421DMR2G; NCP1422MNR2G; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Other Names: 893-1118-6,XC9236A30 CMRG,893-1118-1,893- 1118-2 Base Product Number: XC9236
Request a Quote Datasheet
Description
Win Source Part Number: 1105723-XC9236A30CMR -G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 600mA Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2V Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 3V Synchronous Rectifier: Yes Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TPS61070DDCR; TPS61073DDCR; TPS61071DDCR; FAN2013BMPX; NCP1421DMR2G; NCP1422MNR2G; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Other Names: 893-1118-6,XC9236A30 CMRG,893-1118-1,893- 1118-2 Base Product Number: XC9236
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1105723-XC9236A30CMR-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1105723-XC9236A30CMR-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1105723-XC9236A30CMR-G
Win Source Part Number: 1105723-XC9236A30CMR -G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 600mA Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2V Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 3V Synchronous Rectifier: Yes Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TPS61070DDCR; TPS61073DDCR; TPS61071DDCR; FAN2013BMPX; NCP1421DMR2G; NCP1422MNR2G; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Other Names: 893-1118-6,XC9236A30 CMRG,893-1118-1,893- 1118-2 Base Product Number: XC9236

Win Source Part Number: 1105723-XC9236A30CMR-G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 600mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3V
Synchronous Rectifier: Yes
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TPS61070DDCR; TPS61073DDCR; TPS61071DDCR; FAN2013BMPX; NCP1421DMR2G; NCP1422MNR2G;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Other Names: 893-1118-6,XC9236A30CMRG,893-1118-1,893-1118-2
Base Product Number: XC9236

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 893-1118-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
893-1118-2-ND
Voltage Regulators - DC DC Switching Regulators 893-1118-2-ND
Buck Switching Regulator IC Positive Fixed 3V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 3V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 893-1118-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
893-1118-1-ND
Voltage Regulators - DC DC Switching Regulators 893-1118-1-ND
Buck Switching Regulator IC Positive Fixed 3V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 3V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 893-1118-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
893-1118-6-ND
Voltage Regulators - DC DC Switching Regulators 893-1118-6-ND
Buck Switching Regulator IC Positive Fixed 3V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 3V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9236A30CMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9236A30CMR-G
Voltage Regulators - DC DC Switching Regulators XC9236A30CMR-G
Buck Switching Regulator IC Positive Fixed 3V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 3V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - XC9236A30CMR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
XC9236A30CMR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators XC9236A30CMR-G
IC REG BUCK 3V 600MA SOT25-5

IC REG BUCK 3V 600MA SOT25-5

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
XC9236A30CMR-G
Switching Voltage Regulators XC9236A30CMR-G
Switching Voltage Regulators 600mA PFM/PWM DCDC Converter

Switching Voltage Regulators 600mA PFM/PWM DCDC Converter

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9236A30CMR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9236A30CMR-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9236A30CMR-G
IC REG BUCK 3V 600MA SOT25

IC REG BUCK 3V 600MA SOT25

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1105723-XC9236A30CMR-G 893-1118-2-ND XC9236A30CMR-G XC9236A30CMR-G XC9236A30CMR-G XC9236A30CMR-G
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 1200 kHz 1200 kHz 1200 kHz 1200 kHz 1200 kHz
Unlock Full Specs
to access all available technical data