Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903888-XC9220C093MR-
Series: XC9220
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC SOT-25-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 2.8V ~ 16V
Family Name: XC9220
Categories: Integrated Circuits (ICs)
Case / Package: SOT-25-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-25-5
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-25-5
Switching Controllers 16V Input Step-Down DCDC Controller
16V INPUT STEP-DOWN DCDC CONTROL
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 903888-XC9220C093MR-G | XC9220C093MR-G-ND | XC9220C093MR-G | XC9220C093MR-G | XC9220C093MR-G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9220C093MR-G | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; SOT-25-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration / Function | Buck | ||||
| fsw | 300 kHz | 300 kHz | 300 kHz | ||
| Output Voltage Type | Fixed; Transistor Driver |