Torex Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9220A09AER-G XC9220A09AER-G

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 939667-XC9220A09AER- G Series: XC9220 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 6-USPC (1.8x2) Package: 6-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.8V ~ 16V Family Name: XC9220 Categories: Integrated Circuits (ICs) Case / Package: 6-USPC (1.8x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 939667-XC9220A09AER- G Series: XC9220 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 6-USPC (1.8x2) Package: 6-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.8V ~ 16V Family Name: XC9220 Categories: Integrated Circuits (ICs) Case / Package: 6-USPC (1.8x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9220A09AER-G - 939667-XC9220A09AER-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9220A09AER-G
939667-XC9220A09AER-G
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9220A09AER-G 939667-XC9220A09AER-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 939667-XC9220A09AER- G Series: XC9220 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 6-USPC (1.8x2) Package: 6-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.8V ~ 16V Family Name: XC9220 Categories: Integrated Circuits (ICs) Case / Package: 6-USPC (1.8x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 939667-XC9220A09AER-G
Series: XC9220
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 6-USPC (1.8x2)
Package: 6-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 2.8V ~ 16V
Family Name: XC9220
Categories: Integrated Circuits (ICs)
Case / Package: 6-USPC (1.8x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
DC DC Switching Controllers - XC9220A09AER-G-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
XC9220A09AER-G-ND
DC DC Switching Controllers XC9220A09AER-G-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 6-USPC (1.8x2)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 6-USPC (1.8x2)

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
XC9220A09AER-G
Switching Controllers XC9220A09AER-G
Switching Controllers 16V Input Step-Down DCDC Controller

Switching Controllers 16V Input Step-Down DCDC Controller

Buy Now Datasheet
DC DC Switching Controllers - XC9220A09AER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
XC9220A09AER-G
DC DC Switching Controllers XC9220A09AER-G
Buck Regulator Positive Output Step-Down DC-DC Controller IC 6-USPC (1.8x2)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 6-USPC (1.8x2)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - XC9220A09AER-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
XC9220A09AER-G
PMIC - Voltage Regulators - DC DC Switching Controllers XC9220A09AER-G
16V INPUT STEP-DOWN DCDC CONTROL

16V INPUT STEP-DOWN DCDC CONTROL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 939667-XC9220A09AER-G XC9220A09AER-G-ND XC9220A09AER-G XC9220A09AER-G XC9220A09AER-G
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9220A09AER-G DC DC Switching Controllers Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; 6-USPC (1.8x2) Other; 6-UFDFN Exposed Pad Other; 6-UFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Configuration / Function Buck
fsw 1000 kHz 1000 kHz 1000 kHz
Output Voltage Type Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1672774 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8499SLJTR-T - 007740-A8499SLJTR-T - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC-EP
View Details
7 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AN-5 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details