Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 10-PowerUDFN
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903894-XC9223B081DR-
Series: XC9223
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 10-PowerUDFN
Package: 10-PowerUDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC9223
Categories: Integrated Circuits (ICs)
Case / Package: 10-USPB (2.9x2.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Switching Voltage Regulators 1A Synchronous Step-Down DCDC Converter
IC REG BUCK ADJ 1A 10USPB
1A SYNCHRONOUS STEP-DOWN DCDC CO
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 10-PowerUDFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9223B081DR-G-ND | 903894-XC9223B081DR-G | XC9223B081DR-G | XC9223B081DR-G | XC9223B081DR-G | XC9223B081DR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9223B081DR-G | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; 10-PowerUDFN | Other; 10-USPB (2.9x2.6) | Other; 10-PowerUDFN | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.9000 to 6 volts | 0.9000 volts | 0.9000 to 6 volts |