16V INPUT STEP-DOWN DCDC CONTROL
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-25-5
16V INPUT STEP-DOWN DCDC CONTROL
16V INPUT STEP-DOWN DCDC CONTROL
Switching Controllers 16V Input Step-Down DCDC Controller
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-25-5
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-XC9220D093MR-GDKR-ND | XC9220D093MR-G | XC9220D093MR-G | XC9220D093MR-G |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| fsw | 300 kHz | 300 kHz | 300 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Special Features | Enable, Soft Start |