IC REG BUCK 2.2V 600MA SOT25
Buck Switching Regulator IC Positive Fixed 2.2V 1 Output 600mA SC-74A, SOT-753
IC REG BUCK 2.2V 600MA SOT25
IC REG BUCK 2.2V 600MA SOT25
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 2.2V 1 Output 600mA SC-74A, SOT-753
Switching Voltage Regulators 600mA Synchronous Step-Down DCDC Converter
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-XC9236A22CMR-GCT-ND | XC9236A22CMR-G | XC9236A22CMR-G | XC9236A22CMR-G | XC9236A22CMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 2.2 volts | 2.2 volts | 2.2 to ? volts |