Buck Switching Regulator IC Positive Fixed 3.1V 1 Output 600mA 6-UFDFN Exposed Pad
Switching Voltage Regulators 600mA Synchronous Step-Down DCDC Converter
Buck Switching Regulator IC Positive Fixed 3.1V 1 Output 600mA 6-UFDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9236A31CER-G-ND | XC9236A31CER-G | XC9236A31CER-G | XC9236A31CER-G | XC9236A31CER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 3.1 volts | 3.1 to ? volts | 3.1 volts |