The XC9236A11CER-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It operates within an input voltage range of 2.0V to 6.0V and provides a fixed output voltage of 1.1V with a maximum output current of 600mA. The device features automatic PWM/PFM switching control, allowing it to adapt to varying load conditions for improved efficiency. The built-in soft start function minimizes inrush current, while the current limiter circuit ensures safe operation. The XC9236A11CER-G is suitable for use in portable devices such as smartphones, Bluetooth devices, and digital cameras. It is available in a compact 6-UFDFN package, making it ideal for space-constrained applications.
IC REG BUCK 1.1V 600MA 6USPC
Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 600mA 6-UFDFN Exposed Pad
IC REG BUCK 1.1V 600MA 6USPC
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
Switching Voltage Regulators 600mA Synchronous Step-Down DCDC Converter
Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 600mA 6-UFDFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-XC9236A11CER-GCT-ND | XC9236A11CER-G | XC9236A11CER-G | XC9236A11CER-G | XC9236A11CER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.1 volts | 1.1 volts | 1.1 to ? volts |