Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-25-5
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-25-5
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-25-5
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1119156-XC9221A095MR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-25
Purpose: Step-Down
Supply Voltage - Operating: 2.8 V to 16 V
Control Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Switching Controllers 16V Step-Down DCDC Controller
IC REG CTRLR BUCK SOT25
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-25-5
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-1105-2-ND | 1119156-XC9221A095MR-G | XC9221A095MR-G | XC9221A095MR-G | XC9221A095MR-G |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XC9221A095MR-G | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SOT-25 | Other; SC-74A, SOT-753 | ||
| fsw | 500 kHz | 500 kHz | 500 kHz | 500 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |