Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFDFN Exposed Pad
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1320752-XC9236E18CER
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 600mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.8V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.8V
Synchronous Rectifier: Yes
Supplier Device Package: 6-USPC (1.8x2)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-UFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC9236
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFDFN Exposed Pad
Switching Voltage Regulators 600mA Synchronous Step-Down DCDC Converter
IC REG BUCK 1.8V 600MA 6USPC
600MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9236E18CER-G-ND | 1320752-XC9236E18CER-G | XC9236E18CER-G | XC9236E18CER-G | XC9236E18CER-G | XC9236E18CER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.8 volts | 1.8 to ? volts | 1.8 volts |