The XC9235C1DCER-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features a built-in P-channel MOS driver transistor with a resistance of 0.42Ω and an N-channel MOS switching transistor with a resistance of 0.52Ω. The operating voltage range is from 2.0V to 6.0V, with a fixed output voltage available from 0.8V to 4.0V in 0.05V increments, and an adjustable output voltage option starting from 0.9V using external resistors. This regulator can deliver an output current of up to 600mA and offers selectable oscillation frequencies of 1.2MHz or 3.0MHz, depending on the application requirements. The XC9235C1DCER-G operates in PWM control mode, providing fast response and low ripple across varying load conditions. It includes features such as a built-in soft start, current limiting, and an under-voltage lockout (UVLO) function to enhance reliability. The device is suitable for various applications, including mobile phones, Bluetooth devices, portable game consoles, and digital cameras. It is available in multiple package options, including SOT-25 and USP-6C, and is compliant with EU RoHS standards.
Buck Switching Regulator IC Positive Fixed 1.35V 1 Output 600mA 6-UFDFN Exposed Pad
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 939672-XC9235C1DCER-
Series: XC9235
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 1.35V 1 Output 600mA 6-UFDFN Exposed Pad
Package: 6-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC9235
Categories: Integrated Circuits (ICs)
Case / Package: 6-USPC (1.8x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Switching Voltage Regulators 600mA Synchronous Step-Down DCDC Converter
IC REG BUCK 1.35V 600MA 6USPC
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 1.35V 1 Output 600mA 6-UFDFN Exposed Pad
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9235C1DCER-G-ND | 939672-XC9235C1DCER-G | XC9235C1DCER-G | XC9235C1DCER-G | XC9235C1DCER-G | XC9235C1DCER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9235C1DCER-G | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-USPC (1.8x2) | Other; 6-UFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1.35 volts | 1.35 volts | 1.35 to ? volts |