IC REG BUCK 3.3V 600MA 6USPC
IC REG BUCK 3.3V 600MA 6USPC
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 6-UFDFN Exposed Pad
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 802532-XC9236A33CER-
Packaging: Reel
Mounting Style: SMD
Current - Output: 600mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Supplier Device Package: 6-USPC (1.8x2)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 6V
Manufacturer Package: 6-UFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: XC9236
IC REG BUCK 3.3V 600MA 6USPC
Switching Voltage Regulators 600mA Synchronous Step-Down DCDC Converter
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 6-UFDFN Exposed Pad
IC REG BUCK 3.3V 600MA 6USPC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-XC9236A33CER-GDKR-ND | 802532-XC9236A33CER-G | XC9236A33CER-G | XC9236A33CER-G | XC9236A33CER-G | XC9236A33CER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9236A33CER-G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts |