Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903907-XC9236B18D0R-
Series: XC9236
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 5-XFBGA, WLBGA
Package: 5-XFBGA, WLBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC9236
Categories: Integrated Circuits (ICs)
Case / Package: WLP-5-03
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK 1.8V 600MA 5WLP
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 5-XFBGA, WLBGA
IC REG BUCK 1.8V 600MA 5WLP
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 5-XFBGA, WLBGA
Switching Voltage Regulators 600mA Synchronous Step-Down DCDC Converter
IC REG BUCK 1.8V 600MA 5WLP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 903907-XC9236B18D0R-G | 893-XC9236B18D0R-GDKR-ND | XC9236B18D0R-G | XC9236B18D0R-G | XC9236B18D0R-G | XC9236B18D0R-G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9236B18D0R-G | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; WLP-5-03 | Other; 5-XFBGA, WLBGA | Other; 5-XFBGA, WLBGA | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Special Features | Synchronous Rectification |