The XC9236A15DMR-G is a synchronous step-down DC/DC converter designed to provide a fixed output voltage of 1.5V with a maximum output current of 600mA. It operates within an input voltage range of 2.0V to 6.0V and features high efficiency, typically reaching up to 92%. The device utilizes a built-in 0.42Ω P-channel MOS driver and a 0.52Ω N-channel MOS switching transistor, allowing for the use of ceramic capacitors. This regulator supports automatic PWM/PFM switching control, which optimizes performance across varying load conditions, ensuring low ripple and fast response times. The XC9236A15DMR-G includes a soft start feature, reducing inrush current during startup, and has a low standby current consumption of 1.0OºA or less. Additionally, it incorporates an under-voltage lockout (UVLO) function to protect against low input voltage conditions. The product is available in multiple package options, including SOT-25, USP-6C, and USP-6EL, making it suitable for various applications such as mobile devices, Bluetooth devices, and portable gaming consoles. Its environmentally friendly design complies with EU RoHS standards.
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 600mA SC-74A, SOT-753
Switching Voltage Regulators 600mA PFM/PWM DCDC Converter
IC REG BUCK 1.5V 600MA SOT25
IC REG BUCK 1.5V 600MA SOT25-5
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 600mA SC-74A, SOT-753
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-1120-2-ND | XC9236A15DMR-G | XC9236A15DMR-G | XC9236A15DMR-G | XC9236A15DMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 to ? volts |