Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-25-5
Switching Controllers 16V Input Step-Down DCDC Controller
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-25-5
16V INPUT STEP-DOWN DCDC CONTROL
16V INPUT STEP-DOWN DCDC CONTROL
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9220B09AMR-G-ND | XC9220B09AMR-G | XC9220B09AMR-G | XC9220B09AMR-G | XC9220B09AMR-G |
| Product Name | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Fixed; Transistor Driver |