Shenzhen Shengyu Electronics Technology Limited Datasheets for Sensor Interface Chips

Sensor interface chips are used as interfaces to sensors and other devices. The input at the interface collects data from the sensor and the output of the interface sends the data to a computer or other suitable device.
Sensor Interface Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 47
Product Name Notes
89HT0832P PCIE RETIMER
9519A - CONTROLLER
9519A-1JC
9519ADC
9519APC
A/D CONVERTER
ACPL-0873T-500E: AUTO DIGITAL IC
DUAL FOUR INPUT EXPANDER
IC 1-PORT FE TX/FX MII/RMII MDIX
IC 10/100 BASE-TX SNGL PORT PHY
IC AUDIO CODEC HD 10CH 40-QFPN
IC AUDIO CODEC HD 6CH 48-TQFP
IC CODEC 4CH HD CLASS D 48VFQFN
IC DRIVER 2/0 8SO
IC DRIVER 8/0 20DIP
IC DRIVER 8/0 20SOIC
IC ETHERNET SW CTRLR 128QFP
IC FILTER DIGITAL 20QFN
IC HART MODEM CMOS 28PLCC
IC HART MODEM CMOS 32LQFP
IC HART MODEM CMOS 32QFN
IC I/O EXPANDER 5CH SC70
IC INTERFACE SPECIALIZED 100QFP
IC INTERFACE SPECIALIZED 128QFP
IC INTERFACE SPECIALIZED 128TQFP
IC INTERFACE SPECIALIZED 132SQFN
IC INTERFACE SPECIALIZED 16QSOP
IC INTERFACE SPECIALIZED 24TSSOP
IC INTERFACE SPECIALIZED 324BGA
IC INTERFACE SPECIALIZED 64LQFP
IC INTERFACE SPECIALIZED 676BGA
IC INTERFACE SPECIALIZED
IC INTERFACE
IC INTFACE SPECIALIZED 100CABGA
IC INTFACE SPECIALIZED 100FPBGA
IC INTFACE SPECIALIZED 1156FCBGA
IC INTFACE SPECIALIZED 132VFQFPN
IC INTFACE SPECIALIZED 144CABGA
IC INTFACE SPECIALIZED 196CABGA
IC INTFACE SPECIALIZED 196FCBGA
IC INTFACE SPECIALIZED 288SBGA
IC INTFACE SPECIALIZED 324CABGA
IC INTFACE SPECIALIZED 324FCBGA
IC INTFACE SPECIALIZED 345FCBGA
IC INTFACE SPECIALIZED 36VFQFPN
IC INTFACE SPECIALIZED 420SBGA
IC INTFACE SPECIALIZED 484CABGA
IC INTFACE SPECIALIZED 484FCBGA
IC INTFACE SPECIALIZED 500SBGA
IC INTFACE SPECIALIZED 676FCBGA
IC INTFACE SPECIALIZED 900FCBGA
IC MUX 8:1 100OHM 16CERDIP
IC MUX 8:1 100OHM 16FLATPACK
IC MUX 8:1 100OHM 20LCC
IC NETWORK CTRLR SOC 225-LFBGA
IC RECEIVER 1/0 72VQFN
IC RECEIVER 72VQFN
IC REDRIVER 2CH 20VFQFPN
IC REDRIVER I2C 4CH 100BGA
IC REDRIVER I2C 4CH 36VFQFPN
IC REDRIVER I2C 8CH 100BGA
IC REDRIVER SAS/SATA 100BGA
IC REDRIVER SAS/SATA 36VFPQFN
IC REDRIVER SAS/SATA 36VFQFPN
IC SENSOR TEMP/DET 3/5.5V 16QSOP
IC SIGNAL RETIMER 345FCBGA
IC SMOKE DETECTOR ION 16DIP
IC SMOKE DETECTOR PHOTO 16DIP
IC SMOKE DETECTOR PHOTO 16SOIC
IC SMOKE DETECTOR PHOTO 20TSSOP
IC SW SP4TX2 100OHM 16FLATPACK
IC SW SPST-NOX1 25OHM 8CERDIP
IC SWITCH CNTRLR 10/100 128FQFP
IC SWITCH CNTRLR 10/100 128QFP
IC SWITCH INTERFACE 2CHAN 8SOIC
IC SWITCH INTERFACING PCI EXPRES
IC SWITCH SP4T X 2 100OHM 20LCC
IC SWITCH SP4TX2 100OHM 16CERDIP
IC SWITCH SPDT X 1 25OHM 8CERDIP
IC SWITCH SPST-NC X 1 25OHM
Integrated Circuits (ICs) - Interface - Specialized
Integrated Circuits (ICs) - Interface ICs - LVDS ICs
Integrated Circuits (ICs) - Interface ICs - Pre-ordered Chips
NINJA: FIBER TO FAST ETHERNET CO
SOIC-16 RS232ICS ROHS
TRANSCEIVER 1/1 RS422, RS4855MBP
TRANSCEIVER 1/1 RS48510MBPS SOIC
USB TO SERIAL CONVERTER BOARD
VFQFPN 5.00X5.00X0.90 MM, 0.50MM
ZARLINK PLD
ZARLINK UCC81174D

<< Prev Next >>