Texas Instruments High-Performance Analog Integrated Circuits (ICs)- Interface -Drivers, Receivers, Transceivers ADC31RF80IRMPT

Description
Category: Integrated Circuits (ICs)- Interface -Drivers, Receivers, Transceivers Manufacturer: Texas Instruments Package: Tray Type: Receiver Voltage - Supply: 1.1V ~ 1.2V, 1.8V ~ 2V Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 72-VFQFN Exposed Pad Supplier Device Package: 72-VQFN (10x10)
Request a Quote Datasheet
Description
Category: Integrated Circuits (ICs)- Interface -Drivers, Receivers, Transceivers Manufacturer: Texas Instruments Package: Tray Type: Receiver Voltage - Supply: 1.1V ~ 1.2V, 1.8V ~ 2V Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 72-VFQFN Exposed Pad Supplier Device Package: 72-VQFN (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs)- Interface -Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Interface -Drivers, Receivers, Transceivers
Integrated Circuits (ICs)- Interface -Drivers, Receivers, Transceivers
Category: Integrated Circuits (ICs)- Interface -Drivers, Receivers, Transceivers Manufacturer: Texas Instruments Package: Tray Type: Receiver Voltage - Supply: 1.1V ~ 1.2V, 1.8V ~ 2V Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 72-VFQFN Exposed Pad Supplier Device Package: 72-VQFN (10x10)

Category: Integrated Circuits (ICs)- Interface -Drivers, Receivers, Transceivers
Manufacturer: Texas Instruments
Package: Tray
Type: Receiver
Voltage - Supply: 1.1V ~ 1.2V, 1.8V ~ 2V
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 72-VFQFN Exposed Pad
Supplier Device Package: 72-VQFN (10x10)

Buy Now Datasheet
VQFN Interface Transceiver IC - 710-ADC31RF80IRMPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
VQFN Interface Transceiver IC
710-ADC31RF80IRMPT
VQFN Interface Transceiver IC 710-ADC31RF80IRMPT
14-Bit, 3-GSPS, RF-Sampling Wideband Receiver and Feedback IC 72-VQFN -40 to 85 Product overview: ADC31RF80IRMPT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADC31RF80IRMPT can be used for catalog matching and distributor lookup.

14-Bit, 3-GSPS, RF-Sampling Wideband Receiver and Feedback IC 72-VQFN -40 to 85 Product overview: ADC31RF80IRMPT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADC31RF80IRMPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ADC31RF80IRMPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ADC31RF80IRMPT
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ADC31RF80IRMPT
IC RECEIVER 72VQFN

IC RECEIVER 72VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-ADC31RF80IRMPT ADC31RF80IRMPT
Product Name Integrated Circuits (ICs)- Interface -Drivers, Receivers, Transceivers VQFN Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Power Switch ICs - 1827158P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 29C10AJC - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC
View Details