The ADM1024ARUZ-REEL is a system hardware monitor designed for microprocessor-based
Manufacturer: ON Semiconductor
Win Source Part Number: 133247-ADM1024ARUZ-R
Packaging: Reel - TR
Applications: PC's, PDA's
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
PC's, PDA's Interface 24-TSSOP
IC INTERFACE SPECIALIZED 24TSSOP
IC INTERFACE SPECIALIZED 24TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 133247-ADM1024ARUZ-REEL | ADM1024ARUZ-REEL | ADM1024ARUZ-REEL | ADM1024ARUZ-REEL |
| Product Name | Interface - Interface - Specialized - ADM1024ARUZ-REEL | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Supply Voltage | Other; 2.8 V ~ 5.5 V | Other; 2.8V ~ 5.5V | Other |