Renesas Electronics Corporation Interface - Interface - Specialized - 89HPES3T3ZBNQG 89HPES3T3ZBNQG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858506-89HPES3T3ZBNQ G Series: PRECISE™ Features: Switch Interfacing Interface 132-VFQFPN (10x10) Package: 132-VFQFN Dual Rows, Exposed Pad Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: IDT89HPES3 Categories: Integrated Circuits (ICs) Case / Package: 132-VFQFPN (10x10) ECCN: 5A991C1 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HPES3T3ZBNQG, IDT89HPES3T3ZBNQG-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858506-89HPES3T3ZBNQ G Series: PRECISE™ Features: Switch Interfacing Interface 132-VFQFPN (10x10) Package: 132-VFQFN Dual Rows, Exposed Pad Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: IDT89HPES3 Categories: Integrated Circuits (ICs) Case / Package: 132-VFQFPN (10x10) ECCN: 5A991C1 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HPES3T3ZBNQG, IDT89HPES3T3ZBNQG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HPES3T3ZBNQG - 858506-89HPES3T3ZBNQG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HPES3T3ZBNQG
858506-89HPES3T3ZBNQG
Interface - Interface - Specialized - 89HPES3T3ZBNQG 858506-89HPES3T3ZBNQG
Manufacturer: Renesas Electronics America Win Source Part Number: 858506-89HPES3T3ZBNQ G Series: PRECISE™ Features: Switch Interfacing Interface 132-VFQFPN (10x10) Package: 132-VFQFN Dual Rows, Exposed Pad Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: IDT89HPES3 Categories: Integrated Circuits (ICs) Case / Package: 132-VFQFPN (10x10) ECCN: 5A991C1 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HPES3T3ZBNQG, IDT89HPES3T3ZBNQG-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 858506-89HPES3T3ZBNQG
Series: PRECISE™
Features: Switch Interfacing Interface 132-VFQFPN (10x10)
Package: 132-VFQFN Dual Rows, Exposed Pad
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT89HPES3
Categories: Integrated Circuits (ICs)
Case / Package: 132-VFQFPN (10x10)
ECCN: 5A991C1
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 168
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT89HPES3T3ZBNQG, IDT89HPES3T3ZBNQG-ND

Buy Now Datasheet
Interface - Specialized - 89HPES3T3ZBNQG - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89HPES3T3ZBNQG
Interface - Specialized 89HPES3T3ZBNQG
IC INTFACE SPECIALIZED 132VFQFPN

IC INTFACE SPECIALIZED 132VFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 89HPES3T3ZBNQG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89HPES3T3ZBNQG
Integrated Circuits (ICs) - Interface - Specialized 89HPES3T3ZBNQG
IC INTFACE SPECIALIZED 132VFQFPN

IC INTFACE SPECIALIZED 132VFQFPN

Supplier's Site
Specialized - 89HPES3T3ZBNQG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
89HPES3T3ZBNQG
Specialized 89HPES3T3ZBNQG
Switch Interfacing Interface 132-VFQFPN (10x10)

Switch Interfacing Interface 132-VFQFPN (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 858506-89HPES3T3ZBNQG 89HPES3T3ZBNQG 89HPES3T3ZBNQG 89HPES3T3ZBNQG
Product Name Interface - Interface - Specialized - 89HPES3T3ZBNQG Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260781-SI32192-A-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Interface - Direct Digital Synthesis (DDS) - AD9830AST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 48-LQFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details