Manufacturer: Renesas Electronics America
Win Source Part Number: 908619-89HAL808G2ZCH
Features: Interface
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT89HAL808G2ZCHLGI,
IC INTERFACE SPECIALIZED 324BGA
IC INTERFACE SPECIALIZED 324BGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 908619-89HAL808G2ZCHLGI | 89HAL808G2ZCHLGI | 89HAL808G2ZCHLGI | 89HAL808G2ZCHLGI |
| Product Name | Interface - Interface - Specialized - 89HAL808G2ZCHLGI | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |