Renesas Electronics Corporation Signal Buffers, Repeaters, Splitters 89HP0604SBZBNRGI8

Description
Buffer, ReDriver 4 Channel 6Gbps 36-VFQFPN (4x7.5)
Description
Buffer, ReDriver 4 Channel 6Gbps 36-VFQFPN (4x7.5)
Datasheet
Datasheet Summary
Powered by GS/AI

The 89HP0604SB is a 4-channel signal repeater designed for 6Gbps SAS/SATA applications. It features programmable receiver equalization up to 24dB and programmable transmitter swing and de-emphasis, allowing for optimization based on specific application needs. The device compensates for cable and PCB trace attenuation as well as inter-symbol interference (ISI) jitter, enabling data recovery even when the differential signal eye is closed. It supports full SAS/SATA protocol and offers multiple operational modes, including channel multiplexing, demultiplexing, and multicast functions. The 89HP0604SB is packaged in a 36-pin QFN format, measuring 4.0 x 7.5mm with a 0.5mm pitch. It is designed to minimize power consumption, consuming less than 40mW in shutdown mode. This product is suitable for use in blade servers, rack servers, storage systems, and cabled SAS/SATA devices, extending maximum cable lengths to over 8 meters and trace lengths to over 48 inches.

Datasheet Summary
Powered by GS/AI

The 89HP0604SB is a 4-channel signal repeater designed for 6Gbps SAS/SATA applications. It features programmable receiver equalization up to 24dB and programmable transmitter swing and de-emphasis, allowing for optimization based on specific application needs. The device compensates for cable and PCB trace attenuation as well as inter-symbol interference (ISI) jitter, enabling data recovery even when the differential signal eye is closed. It supports full SAS/SATA protocol and offers multiple operational modes, including channel multiplexing, demultiplexing, and multicast functions. The 89HP0604SB is packaged in a 36-pin QFN format, measuring 4.0 x 7.5mm with a 0.5mm pitch. It is designed to minimize power consumption, consuming less than 40mW in shutdown mode. This product is suitable for use in blade servers, rack servers, storage systems, and cabled SAS/SATA devices, extending maximum cable lengths to over 8 meters and trace lengths to over 48 inches.

Suppliers

Company
Product
Description
Supplier Links
Signal Buffers, Repeaters, Splitters - 89HP0604SBZBNRGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
89HP0604SBZBNRGI8
Signal Buffers, Repeaters, Splitters 89HP0604SBZBNRGI8
Buffer, ReDriver 4 Channel 6Gbps 36-VFQFPN (4x7.5)

Buffer, ReDriver 4 Channel 6Gbps 36-VFQFPN (4x7.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 89HP0604SBZBNRGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
89HP0604SBZBNRGI8
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 89HP0604SBZBNRGI8
IC REDRIVER SAS/SATA 36VFQFPN

IC REDRIVER SAS/SATA 36VFQFPN

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 89HP0604SBZBNRGI8 89HP0604SBZBNRGI8
Product Name Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Buffer Sensor Interface; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899805 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transmitter
Features RoHS
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4051DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 967793-SI3050-E1-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers