Manufacturer: Renesas Electronics America
Win Source Part Number: 908622-89HP0604SZBAB
Features: Buffer, ReDriver 4 Channel 6Gbps 100-CABGA (9x9)
Package: Tray
Package: 100-LFBGA
Mounting: Surface Mount
Family Name: 89HP0604
Categories: Integrated Circuits (ICs)
Case / Package: 100-CABGA (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT89HP0604SZBABGI, IDT89HP0604SZBABGI-N
IC REDRIVER SAS/SATA 100BGA Product overview: 89HP0604SZBABGI from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-89HP0604SZBABGI can be used for catalog matching and distributor lookup.
IC REDRIVER SAS/SATA 100BGA
IC REDRIVER SAS/SATA 100BGA
Buffer, ReDriver 4 Channel 6Gbps 100-CABGA (9x9)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 908622-89HP0604SZBABGI | 756-89HP0604SZBABGI | 89HP0604SZBABGI | 89HP0604SZBABGI | 89HP0604SZBABGI |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - 89HP0604SZBABGI | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | Buffer |