Renesas Electronics Corporation Interface - Interface - Specialized - 89HT0816PZABCG 89HT0816PZABCG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858512-89HT0816PZABC G Features: Signal Retimer Interface 196-CABGA (15x15) Package: Tray Package: 196-BGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 196-CABGA (15x15) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 126 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HT0816PZABCG, IDT89HT0816PZABCG-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858512-89HT0816PZABC G Features: Signal Retimer Interface 196-CABGA (15x15) Package: Tray Package: 196-BGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 196-CABGA (15x15) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 126 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HT0816PZABCG, IDT89HT0816PZABCG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HT0816PZABCG - 858512-89HT0816PZABCG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HT0816PZABCG
858512-89HT0816PZABCG
Interface - Interface - Specialized - 89HT0816PZABCG 858512-89HT0816PZABCG
Manufacturer: Renesas Electronics America Win Source Part Number: 858512-89HT0816PZABC G Features: Signal Retimer Interface 196-CABGA (15x15) Package: Tray Package: 196-BGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 196-CABGA (15x15) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 126 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HT0816PZABCG, IDT89HT0816PZABCG-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 858512-89HT0816PZABCG
Features: Signal Retimer Interface 196-CABGA (15x15)
Package: Tray
Package: 196-BGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 196-CABGA (15x15)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 126
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT89HT0816PZABCG, IDT89HT0816PZABCG-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 89HT0816PZABCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89HT0816PZABCG
Integrated Circuits (ICs) - Interface - Specialized 89HT0816PZABCG
IC INTFACE SPECIALIZED 196CABGA

IC INTFACE SPECIALIZED 196CABGA

Supplier's Site
Interface - Specialized - 89HT0816PZABCG - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89HT0816PZABCG
Interface - Specialized 89HT0816PZABCG
IC INTFACE SPECIALIZED 196CABGA

IC INTFACE SPECIALIZED 196CABGA

Supplier's Site Datasheet
Specialized - 89HT0816PZABCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
89HT0816PZABCG
Specialized 89HT0816PZABCG
Signal Retimer Interface 196-CABGA (15x15)

Signal Retimer Interface 196-CABGA (15x15)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 858512-89HT0816PZABCG 89HT0816PZABCG 89HT0816PZABCG 89HT0816PZABCG
Product Name Interface - Interface - Specialized - 89HT0816PZABCG Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 54F574DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface module - 289-616 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details