Manufacturer: Renesas Electronics America
Win Source Part Number: 908639-89HPES8T5AZBB
Series: PRECISE™
Features: Switch Interfacing Interface 196-CABGA (15x15)
Package: 196-BGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT89HPES8
Categories: Integrated Circuits (ICs)
Case / Package: 196-CABGA (15x15)
ECCN: 5A991C1
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 126
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-3640, 89HPES8T5AZBBCG-ND, IDT89HPES8T5AZBBCG-N
Switch Interfacing Interface 196-CABGA (15x15)
IC INTFACE SPECIALIZED 196CABGA
IC INTFACE SPECIALIZED 196CABGA
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 908639-89HPES8T5AZBBCG | 89HPES8T5AZBBCG | 89HPES8T5AZBBCG | 89HPES8T5AZBBCG |
| Product Name | Interface - Interface - Specialized - 89HPES8T5AZBBCG | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |